Zilog Single FETs, MOSFETs IXTP24P085T

Description
P-Channel 85V 24A (Tc) 83W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 85V 24A (Tc) 83W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP24P085T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP24P085T-ND
Single FETs, MOSFETs IXTP24P085T-ND
P-Channel 85V 24A (Tc) 83W (Tc) Through Hole TO-220-3

P-Channel 85V 24A (Tc) 83W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP24P085T - 205710-IXTP24P085T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP24P085T
205710-IXTP24P085T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP24P085T 205710-IXTP24P085T
Manufacturer: IXYS Win Source Part Number: 205710-IXTP24P085T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 85V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 2090pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 65 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 205710-IXTP24P085T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 85V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 2090pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 65 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 24 Amps 85V 0.065 Rds

MOSFET 24 Amps 85V 0.065 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP24P085T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP24P085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP24P085T
MOSFET P-CH 85V 24A TO220AB

MOSFET P-CH 85V 24A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP24P085T-ND 205710-IXTP24P085T IXTP24P085T IXTP24P085T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP24P085T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB 10V
V(BR)DSS 85 volts
Unlock Full Specs
to access all available technical data