Zilog Single FETs, MOSFETs IXTP24N65X2

Description
N-Channel 650V 24A (Tc) 390W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 390W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP24N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP24N65X2-ND
Single FETs, MOSFETs IXTP24N65X2-ND
N-Channel 650V 24A (Tc) 390W (Tc) Through Hole TO-220-3

N-Channel 650V 24A (Tc) 390W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324618-IXTP24N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324618-IXTP24N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324618-IXTP24N65X2
Manufacturer: IXYS Win Source Part Number: 1324618-IXTP24N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 390W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2060 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTP24 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324618-IXTP24N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 390W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2060 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTP24
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP24N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP24N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP24N65X2
MOSFET N-CH 650V 24A TO220AB

MOSFET N-CH 650V 24A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP24N65X2-ND 1324618-IXTP24N65X2 IXTP24N65X2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data