MOSFET N-CH 55V 220A TO220AB Product overview: IXTP220N055T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 220A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 220A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP220N055T can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049878-IXTP220N055T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 220A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 158nC @ 10V
Max Input Capacitance: 7200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 55V 220A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IXTP220N055T | 1049878-IXTP220N055T | IXTP220N055T |
| Product Name | 55V 220A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP220N055T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 430000 milliwatts | 430000 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | Tube | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 |