Zilog Single FETs, MOSFETs IXTP220N04T2

Description
N-Channel 40V 220A (Tc) 360W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 40V 220A (Tc) 360W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP220N04T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP220N04T2-ND
Single FETs, MOSFETs IXTP220N04T2-ND
N-Channel 40V 220A (Tc) 360W (Tc) Through Hole TO-220-3

N-Channel 40V 220A (Tc) 360W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP220N04T2 - 205708-IXTP220N04T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP220N04T2
205708-IXTP220N04T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP220N04T2 205708-IXTP220N04T2
Manufacturer: IXYS Win Source Part Number: 205708-IXTP220N04T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 220A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 112nC @ 10V Max Input Capacitance: 6820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205708-IXTP220N04T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 220A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 112nC @ 10V
Max Input Capacitance: 6820pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP220N04T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP220N04T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP220N04T2
MOSFET N-CH 40V 220A TO220AB

MOSFET N-CH 40V 220A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 220 Amps 40V 0.0035 Rds

MOSFET 220 Amps 40V 0.0035 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP220N04T2-ND 205708-IXTP220N04T2 IXTP220N04T2 IXTP220N04T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP220N04T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details