Zilog Single FETs, MOSFETs IXTP200N055T2

Description
N-Channel 55V 200A (Tc) 360W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 55V 200A (Tc) 360W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP200N055T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP200N055T2-ND
Single FETs, MOSFETs IXTP200N055T2-ND
N-Channel 55V 200A (Tc) 360W (Tc) Through Hole TO-220-3

N-Channel 55V 200A (Tc) 360W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP200N055T2 - 1049875-IXTP200N055T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP200N055T2
1049875-IXTP200N055T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP200N055T2 1049875-IXTP200N055T2
Manufacturer: IXYS Win Source Part Number: 1049875-IXTP200N055T 2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 200A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 109nC @ 10V Max Input Capacitance: 6800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049875-IXTP200N055T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 200A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 109nC @ 10V
Max Input Capacitance: 6800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200 Amps 55V 0.0042 Rds

MOSFET 200 Amps 55V 0.0042 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP200N055T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP200N055T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP200N055T2
MOSFET N-CH 55V 200A TO220AB

MOSFET N-CH 55V 200A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP200N055T2-ND 1049875-IXTP200N055T2 IXTP200N055T2 IXTP200N055T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP200N055T2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel SMD 55V 49A MOSFET Transistor - 278-AUIRFZ44NS - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 3800 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details