Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTP1R6N50D2

Description
Win Source Part Number: 965546-IXTP1R6N50D2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Depletion Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 2.3Ohm @ 800mA, 0V Power Dissipation (Max): 100W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 23.7 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 645 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRFIBC20GPBF; FQPF2N50; FQPF2N60C; STF2HNK60Z; STF2LN60K3; FQP2P40-F080; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTP1
Request a Quote Datasheet
Description
Win Source Part Number: 965546-IXTP1R6N50D2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Depletion Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 2.3Ohm @ 800mA, 0V Power Dissipation (Max): 100W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 23.7 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 645 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRFIBC20GPBF; FQPF2N50; FQPF2N60C; STF2HNK60Z; STF2LN60K3; FQP2P40-F080; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTP1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965546-IXTP1R6N50D2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965546-IXTP1R6N50D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965546-IXTP1R6N50D2
Win Source Part Number: 965546-IXTP1R6N50D2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Depletion Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 2.3Ohm @ 800mA, 0V Power Dissipation (Max): 100W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 23.7 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 645 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRFIBC20GPBF; FQPF2N50; FQPF2N60C; STF2HNK60Z; STF2LN60K3; FQP2P40-F080; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTP1

Win Source Part Number: 965546-IXTP1R6N50D2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Depletion
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc)
Rds On (Max) @ Id, Vgs: 2.3Ohm @ 800mA, 0V
Power Dissipation (Max): 100W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 23.7 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 645 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRFIBC20GPBF; FQPF2N50; FQPF2N60C; STF2HNK60Z; STF2LN60K3; FQP2P40-F080;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTP1

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTP1R6N50D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP1R6N50D2-ND
Single FETs, MOSFETs 238-IXTP1R6N50D2-ND
N-Channel 500V 1.6A (Tc) 100W (Tc) Through Hole TO-220-3

N-Channel 500V 1.6A (Tc) 100W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS (D2) 500V 1.6A

MOSFET N-CH MOSFETS (D2) 500V 1.6A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP1R6N50D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP1R6N50D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP1R6N50D2
MOSFET N-CH 500V 1.6A TO220AB

MOSFET N-CH 500V 1.6A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 965546-IXTP1R6N50D2 238-IXTP1R6N50D2-ND IXTP1R6N50D2 IXTP1R6N50D2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Depletion
PD 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AIMW120R045M1XKSA1 - 860804-AIMW120R045M1XKSA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; PG-TO247-3
View Details
5 suppliers