Zilog Single FETs, MOSFETs IXTP1R6N100D2

Description
N-Channel 1000V 1.6A (Tc) 100W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 1000V 1.6A (Tc) 100W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTP1R6N100D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP1R6N100D2-ND
Single FETs, MOSFETs 238-IXTP1R6N100D2-ND
N-Channel 1000V 1.6A (Tc) 100W (Tc) Through Hole TO-220-3

N-Channel 1000V 1.6A (Tc) 100W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP1R6N100D2 - 876136-IXTP1R6N100D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP1R6N100D2
876136-IXTP1R6N100D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP1R6N100D2 876136-IXTP1R6N100D2
Manufacturer: IXYS Win Source Part Number: 876136-IXTP1R6N100D2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1.6A (Tc) 100W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXTP1 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876136-IXTP1R6N100D2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1.6A (Tc) 100W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXTP1
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP1R6N100D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP1R6N100D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP1R6N100D2
MOSFET N-CH 1000V 1.6A TO220AB

MOSFET N-CH 1000V 1.6A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS (D2) 1000V 1.6A

MOSFET N-CH MOSFETS (D2) 1000V 1.6A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTP1R6N100D2-ND 876136-IXTP1R6N100D2 IXTP1R6N100D2 IXTP1R6N100D2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP1R6N100D2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data