Zilog Single FETs, MOSFETs IXTP1R4N120P

Description
N-Channel 1200V 1.4A (Tc) 86W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 1200V 1.4A (Tc) 86W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP1R4N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP1R4N120P-ND
Single FETs, MOSFETs IXTP1R4N120P-ND
N-Channel 1200V 1.4A (Tc) 86W (Tc) Through Hole TO-220-3

N-Channel 1200V 1.4A (Tc) 86W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP1R4N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP1R4N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP1R4N120P
MOSFET N-CH 1200V 1.4A TO220AB

MOSFET N-CH 1200V 1.4A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1.4 Amps 1200V 15 Rds

MOSFET 1.4 Amps 1200V 15 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP1R4N120P-ND IXTP1R4N120P IXTP1R4N120P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
7 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details