Manufacturer: IXYS
Win Source Part Number: 1191280-IXTP1N100
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 54W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 1.5A
Rds On (Maximum) at Id, Vgs: 11Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 25μA
Gate Charge (Qg) (Maximum) at Vgs: 14.5nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 400pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191280-IXTP1N100 |
| Product Name | Electronic Surplus - IXTP1N100 |