N-Channel 1000V 1.5A (Tc) 54W (Tc) Through Hole TO-220-3
MOSFET N-CH 1000V 1.5A TO220AB Product overview: IXTP1N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP1N100 can be used for catalog matching and distributor lookup.
MOSFET N-CH 1000V 1.5A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXTP1N100-ND | 278-IXTP1N100 | IXTP1N100 | IXTP1N100 |
| Product Name | Single FETs, MOSFETs | 1000V 1.5A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 1000 volts |