Zilog Single FETs, MOSFETs IXTP18P10T

Description
P-Channel 100V 18A (Tc) 83W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 100V 18A (Tc) 83W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTP18P10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP18P10T-ND
Single FETs, MOSFETs 238-IXTP18P10T-ND
P-Channel 100V 18A (Tc) 83W (Tc) Through Hole TO-220-3

P-Channel 100V 18A (Tc) 83W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP18P10T - 1049873-IXTP18P10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP18P10T
1049873-IXTP18P10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP18P10T 1049873-IXTP18P10T
Manufacturer: IXYS Win Source Part Number: 1049873-IXTP18P10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2100pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 120 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049873-IXTP18P10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2100pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 120 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 18 Amps 100V 0.12 Rds

MOSFET 18 Amps 100V 0.12 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP18P10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP18P10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP18P10T
MOSFET P-CH 100V 18A TO220AB

MOSFET P-CH 100V 18A TO220AB

Supplier's Site
MOSFET P-CH 100V 18A TO-220 - 401-IXTP18P10T - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 100V 18A TO-220
401-IXTP18P10T
MOSFET P-CH 100V 18A TO-220 401-IXTP18P10T
MOSFET P-CH 100V 18A TO-220

MOSFET P-CH 100V 18A TO-220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTP18P10T-ND 1049873-IXTP18P10T IXTP18P10T IXTP18P10T 401-IXTP18P10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP18P10T MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 100V 18A TO-220
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 100 volts 100 volts
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data