Manufacturer: IXYS
Win Source Part Number: 1049872-IXTP182N055T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 182A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 4850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 55V 182A TO220AB Product overview: IXTP182N055T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 182A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 182A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP182N055T can be used for catalog matching and distributor lookup.
N-Channel 55V 182A (Tc) 360W (Tc) Through Hole TO-220-3
MOSFET N-CH 55V 182A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1049872-IXTP182N055T | 278-IXTP182N055T | IXTP182N055T-ND | IXTP182N055T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP182N055T | 55V 182A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 55 volts | |||
| PD | 360000 milliwatts | 360000 milliwatts |