Manufacturer: IXYS
Win Source Part Number: 777660-IXTP180N10T
Series: TrenchMV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Family Name: IXTP180N10T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 151nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 480W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.4 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): MDP1921TH; STP165N10F4; SUP70060E-GE3; FDP054N10;
Introduction Date: November 30, 2018
Estimated EOL Date: 2035
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
N-Channel 100V 180A (Tc) 480W (Tc) Through Hole TO-220-3
MOSFET N-CH 100V 180A TO220AB
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 777660-IXTP180N10T | IXTP180N10T-ND | IXTP180N10T | IXTP180N10T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP180N10T | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 480000 milliwatts |