Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50PM IXTP12N50PM

Description
Manufacturer: IXYS Win Source Part Number: 1049860-IXTP12N50PM Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049860-IXTP12N50PM Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50PM - 1049860-IXTP12N50PM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50PM
1049860-IXTP12N50PM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50PM 1049860-IXTP12N50PM
Manufacturer: IXYS Win Source Part Number: 1049860-IXTP12N50PM Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049860-IXTP12N50PM
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1830pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXTP12N50PM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP12N50PM-ND
Single FETs, MOSFETs IXTP12N50PM-ND
N-Channel 500V 6A (Tc) 50W (Tc) Through Hole TO-220-3

N-Channel 500V 6A (Tc) 50W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP12N50PM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP12N50PM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP12N50PM
MOSFET N-CH 500V 6A TO220AB

MOSFET N-CH 500V 6A TO220AB

Supplier's Site
MOSFET N-CH 500V 6A TO-220 - 401-IXTP12N50PM - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 6A TO-220
401-IXTP12N50PM
MOSFET N-CH 500V 6A TO-220 401-IXTP12N50PM
MOSFET N-CH 500V 6A TO-220

MOSFET N-CH 500V 6A TO-220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049860-IXTP12N50PM IXTP12N50PM-ND IXTP12N50PM 401-IXTP12N50PM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50PM Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 500V 6A TO-220
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts 500 volts
PD 50000 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers