Zilog Single FETs, MOSFETs IXTP12N50P

Description
N-Channel 500V 12A (Tc) 200W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 12A (Tc) 200W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP12N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP12N50P-ND
Single FETs, MOSFETs IXTP12N50P-ND
N-Channel 500V 12A (Tc) 200W (Tc) Through Hole TO-220-3

N-Channel 500V 12A (Tc) 200W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50P - 922251-IXTP12N50P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50P
922251-IXTP12N50P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50P 922251-IXTP12N50P
Manufacturer: IXYS Win Source Part Number: 922251-IXTP12N50P Series: Polar™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 12A (Tc) 200W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXTP12 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922251-IXTP12N50P
Series: Polar™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 12A (Tc) 200W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXTP12
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP12N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP12N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP12N50P
MOSFET N-CH 500V 12A TO220AB

MOSFET N-CH 500V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP12N50P-ND 922251-IXTP12N50P IXTP12N50P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP12N50P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 448-AUIRFS8409-7TRLDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers