Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP120N075T2 IXTP120N075T2

Description
Manufacturer: IXYS Win Source Part Number: 922250-IXTP120N075T2 Series: TrenchT2™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 120A (Tc) 250W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXTP120 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922250-IXTP120N075T2 Series: TrenchT2™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 120A (Tc) 250W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXTP120 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP120N075T2 - 922250-IXTP120N075T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP120N075T2
922250-IXTP120N075T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP120N075T2 922250-IXTP120N075T2
Manufacturer: IXYS Win Source Part Number: 922250-IXTP120N075T2 Series: TrenchT2™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 75 V 120A (Tc) 250W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXTP120 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922250-IXTP120N075T2
Series: TrenchT2™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 120A (Tc) 250W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXTP120
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTP120N075T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP120N075T2-ND
Single FETs, MOSFETs IXTP120N075T2-ND
N-Channel 75V 120A (Tc) 250W (Tc) Through Hole TO-220-3

N-Channel 75V 120A (Tc) 250W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 120 Amps 75V

MOSFET 120 Amps 75V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP120N075T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP120N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP120N075T2
MOSFET N-CH 75V 120A TO220AB

MOSFET N-CH 75V 120A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 922250-IXTP120N075T2 IXTP120N075T2-ND IXTP120N075T2 IXTP120N075T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP120N075T2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers