Zilog Single FETs, MOSFETs IXTP110N055T2

Description
N-Channel 55V 110A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 55V 110A (Tc) 180W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP110N055T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP110N055T2-ND
Single FETs, MOSFETs IXTP110N055T2-ND
N-Channel 55V 110A (Tc) 180W (Tc) Through Hole TO-220-3

N-Channel 55V 110A (Tc) 180W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP110N055T2 - 040917-IXTP110N055T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP110N055T2
040917-IXTP110N055T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP110N055T2 040917-IXTP110N055T2
Manufacturer: IXYS Win Source Part Number: 040917-IXTP110N055T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 040917-IXTP110N055T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 3060pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 110 Amps 55V 0.0066 Rds

MOSFET 110 Amps 55V 0.0066 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP110N055T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP110N055T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP110N055T2
MOSFET N-CH 55V 110A TO220AB

MOSFET N-CH 55V 110A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP110N055T2-ND 040917-IXTP110N055T2 IXTP110N055T2 IXTP110N055T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP110N055T2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7304QTR - 1046588-AUIRF7304QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
View Details
5 suppliers