Zilog Single FETs, MOSFETs IXTP10N60PM

Description
N-Channel 600V 5A (Tc) 50W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 600V 5A (Tc) 50W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP10N60PM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP10N60PM-ND
Single FETs, MOSFETs IXTP10N60PM-ND
N-Channel 600V 5A (Tc) 50W (Tc) Through Hole TO-220-3

N-Channel 600V 5A (Tc) 50W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP10N60PM - 922248-IXTP10N60PM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP10N60PM
922248-IXTP10N60PM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP10N60PM 922248-IXTP10N60PM
Manufacturer: IXYS Win Source Part Number: 922248-IXTP10N60PM Series: PolarHV™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 5A (Tc) 50W (Tc) Through Hole TO-220-3 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: IXTP10 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922248-IXTP10N60PM
Series: PolarHV™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 5A (Tc) 50W (Tc) Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: IXTP10
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP10N60PM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP10N60PM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP10N60PM
MOSFET N-CH 600V 5A TO220AB

MOSFET N-CH 600V 5A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP10N60PM-ND 922248-IXTP10N60PM IXTP10N60PM
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP10N60PM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6215S - 1149800-AUIRF6215S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers