Zilog Single FETs, MOSFETs IXTP08N50D2

Description
N-Channel 500V 800mA (Tc) 60W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 800mA (Tc) 60W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTP08N50D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP08N50D2-ND
Single FETs, MOSFETs 238-IXTP08N50D2-ND
N-Channel 500V 800mA (Tc) 60W (Tc) Through Hole TO-220-3

N-Channel 500V 800mA (Tc) 60W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - IXTP08N50D2 - 813455-IXTP08N50D2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXTP08N50D2
813455-IXTP08N50D2
FETs - Single - IXTP08N50D2 813455-IXTP08N50D2
Manufacturer: IXYS Win Source Part Number: 813455-IXTP08N50D2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 500V Supplier Device Package: TO-220AB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 60W (Tc) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.6Ohm at 400mA, 0V Gate Charge (Qg) (Maximum) at Vgs: 12.7nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 312pF at 25V Current - Continuous Drain (Id) at 25°C: 800mA (Tc) Maximum Vgs: ±20V

Manufacturer: IXYS
Win Source Part Number: 813455-IXTP08N50D2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 500V
Supplier Device Package: TO-220AB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 60W (Tc)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.6Ohm at 400mA, 0V
Gate Charge (Qg) (Maximum) at Vgs: 12.7nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 312pF at 25V
Current - Continuous Drain (Id) at 25°C: 800mA (Tc)
Maximum Vgs: ±20V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS 500V 800MA

MOSFET N-CH MOSFETS 500V 800MA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP08N50D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP08N50D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP08N50D2
MOSFET N-CH 500V 800MA TO220AB

MOSFET N-CH 500V 800MA TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTP08N50D2-ND 813455-IXTP08N50D2 IXTP08N50D2 IXTP08N50D2
Product Name Single FETs, MOSFETs FETs - Single - IXTP08N50D2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
MOSFET Operating Mode Depletion
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1200V MOSFET Transistor - 278-AIMW120R035M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
View Details
6 suppliers