Zilog Single FETs, MOSFETs IXTP08N120P

Description
N-Channel 1200V 800mA (Tc) 50W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 1200V 800mA (Tc) 50W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP08N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP08N120P-ND
Single FETs, MOSFETs IXTP08N120P-ND
N-Channel 1200V 800mA (Tc) 50W (Tc) Through Hole TO-220-3

N-Channel 1200V 800mA (Tc) 50W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP08N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP08N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP08N120P
MOSFET N-CH 1200V 800MA TO220AB

MOSFET N-CH 1200V 800MA TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.8 Amps 1200V 25 Rds

MOSFET 0.8 Amps 1200V 25 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP08N120P-ND IXTP08N120P IXTP08N120P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
100V 120A MOSFET Transistor - 278-AUIRFS4310Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 250000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers