Zilog Single FETs, MOSFETs IXTP06N120P

Description
N-Channel 1200V 600mA (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 1200V 600mA (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP06N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP06N120P-ND
Single FETs, MOSFETs IXTP06N120P-ND
N-Channel 1200V 600mA (Tc) 42W (Tc) Through Hole TO-220-3

N-Channel 1200V 600mA (Tc) 42W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP06N120P - 922246-IXTP06N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP06N120P
922246-IXTP06N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP06N120P 922246-IXTP06N120P
Manufacturer: IXYS Win Source Part Number: 922246-IXTP06N120P Series: PolarVHV™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 600mA (Tc) 42W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXTP06 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922246-IXTP06N120P
Series: PolarVHV™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 600mA (Tc) 42W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXTP06
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTP06N120P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTP06N120P
Single FETs, MOSFETs IXTP06N120P
MOSFET N-CH 1200V 600MA TO220AB

MOSFET N-CH 1200V 600MA TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP06N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP06N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP06N120P
MOSFET N-CH 1200V 600MA TO220AB

MOSFET N-CH 1200V 600MA TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.6 Amps 1200V 32 Rds

MOSFET 0.6 Amps 1200V 32 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP06N120P-ND 922246-IXTP06N120P IXTP06N120P IXTP06N120P IXTP06N120P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP06N120P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
300V 46A MOSFET Transistor - 278-64-6006PBF - ERSAELECTRONICS PTE. LTD.
Specs
PD 430000 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
4 suppliers