Zilog Single FETs, MOSFETs IXTP02N120P

Description
N-Channel 1200V 200mA (Tc) 33W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 1200V 200mA (Tc) 33W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP02N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP02N120P-ND
Single FETs, MOSFETs IXTP02N120P-ND
N-Channel 1200V 200mA (Tc) 33W (Tc) Through Hole TO-220-3

N-Channel 1200V 200mA (Tc) 33W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP02N120P - 922244-IXTP02N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP02N120P
922244-IXTP02N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP02N120P 922244-IXTP02N120P
Manufacturer: IXYS Win Source Part Number: 922244-IXTP02N120P Series: Polar™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 200mA (Tc) 33W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXTP02 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922244-IXTP02N120P
Series: Polar™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 200mA (Tc) 33W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXTP02
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTP02N120P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTP02N120P
Single FETs, MOSFETs IXTP02N120P
MOSFET N-CH 1200V 200MA TO220AB

MOSFET N-CH 1200V 200MA TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP02N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP02N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP02N120P
MOSFET N-CH 1200V 200MA TO220AB

MOSFET N-CH 1200V 200MA TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V to 1200V Polar Power MOSFET

MOSFET 500V to 1200V Polar Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP02N120P-ND 922244-IXTP02N120P IXTP02N120P IXTP02N120P IXTP02N120P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP02N120P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products