Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTN8N150L

Description
Win Source Part Number: 1346801-IXTN8N150L Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Linear Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1500 V Power Dissipation (Max): 545W (Tc) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTN8 Drive Voltage (Max Rds On, Min Rds On): 20V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Rds On (Max) @ Id, Vgs: 3.6Ohm @ 4A, 20V Vgs(th) (Max) @ Id: 8V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346801-IXTN8N150L Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Linear Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1500 V Power Dissipation (Max): 545W (Tc) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTN8 Drive Voltage (Max Rds On, Min Rds On): 20V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Rds On (Max) @ Id, Vgs: 3.6Ohm @ 4A, 20V Vgs(th) (Max) @ Id: 8V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346801-IXTN8N150L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346801-IXTN8N150L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346801-IXTN8N150L
Win Source Part Number: 1346801-IXTN8N150L Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Linear Package: Tube Standard Package: 10 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1500 V Power Dissipation (Max): 545W (Tc) Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTN8 Drive Voltage (Max Rds On, Min Rds On): 20V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc) Rds On (Max) @ Id, Vgs: 3.6Ohm @ 4A, 20V Vgs(th) (Max) @ Id: 8V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V

Win Source Part Number: 1346801-IXTN8N150L
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1500 V
Power Dissipation (Max): 545W (Tc)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTN8
Drive Voltage (Max Rds On, Min Rds On): 20V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc)
Rds On (Max) @ Id, Vgs: 3.6Ohm @ 4A, 20V
Vgs(th) (Max) @ Id: 8V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 8000 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTN8N150L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTN8N150L-ND
Single FETs, MOSFETs 238-IXTN8N150L-ND
N-Channel 1500V 7.5A (Tc) 545W (Tc) Chassis Mount SOT-227B

N-Channel 1500V 7.5A (Tc) 545W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 8 Amps 1500V

MOSFET 8 Amps 1500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN8N150L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN8N150L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN8N150L
MOSFET N-CH 1500V 7.5A SOT-227B

MOSFET N-CH 1500V 7.5A SOT-227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346801-IXTN8N150L 238-IXTN8N150L-ND IXTN8N150L IXTN8N150L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products