IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN79N20 IXTN79N20

Description
Manufacturer: IXYS Win Source Part Number: 847316-IXTN79N20 Features: 200 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 847316-IXTN79N20 Features: 200 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN79N20 - 847316-IXTN79N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN79N20
847316-IXTN79N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN79N20 847316-IXTN79N20
Manufacturer: IXYS Win Source Part Number: 847316-IXTN79N20 Features: 200 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 847316-IXTN79N20
Features: 200 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN79N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN79N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN79N20
MOSFET N-CH 200V 85A SOT227B

MOSFET N-CH 200V 85A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 847316-IXTN79N20 IXTN79N20
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN79N20 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers