Zilog Single FETs, MOSFETs IXTN660N04T4

Description
N-Channel 40V 660A (Tc) 1040W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 40V 660A (Tc) 1040W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTN660N04T4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN660N04T4-ND
Single FETs, MOSFETs IXTN660N04T4-ND
N-Channel 40V 660A (Tc) 1040W (Tc) Chassis Mount SOT-227B

N-Channel 40V 660A (Tc) 1040W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN660N04T4 - 1006591-IXTN660N04T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN660N04T4
1006591-IXTN660N04T4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN660N04T4 1006591-IXTN660N04T4
Manufacturer: IXYS Win Source Part Number: 1006591-IXTN660N04T4 Packaging: Bulk Mounting: Chassis Mount Technology: MOSFET FET Feature: Current Sensing Polarity: N-Channel Power Dissipation (Max): 1040W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-227B Dimension: SOT-227-4, miniBLOC Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 660A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 860nC @ 10V Max Input Capacitance: 44000pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 0.85 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1006591-IXTN660N04T4
Packaging: Bulk
Mounting: Chassis Mount
Technology: MOSFET
FET Feature: Current Sensing
Polarity: N-Channel
Power Dissipation (Max): 1040W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-227B
Dimension: SOT-227-4, miniBLOC
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 660A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 860nC @ 10V
Max Input Capacitance: 44000pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 0.85 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN660N04T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN660N04T4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN660N04T4
MOSFET N-CH 40V 660A SOT227B

MOSFET N-CH 40V 660A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V/660A TrenchT4 Power MOSFET

MOSFET 40V/660A TrenchT4 Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTN660N04T4-ND 1006591-IXTN660N04T4 IXTN660N04T4 IXTN660N04T4
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN660N04T4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type SOT-227-4, miniBLOC SOT3; SOT-227B SOT-227-4, miniBLOC
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products