Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTN62N50L

Description
Manufacturer: IXYS Win Source Part Number: 1324608-IXTN62N50L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 500mA, 20V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 800W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 550 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXTN62N50L Base Product Number: IXTN62 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324608-IXTN62N50L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 500mA, 20V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 800W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 550 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXTN62N50L Base Product Number: IXTN62 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324608-IXTN62N50L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324608-IXTN62N50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324608-IXTN62N50L
Manufacturer: IXYS Win Source Part Number: 1324608-IXTN62N50L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 500mA, 20V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 800W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 550 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXTN62N50L Base Product Number: IXTN62 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324608-IXTN62N50L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 62A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 500mA, 20V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 800W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 550 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXTN62N50L
Base Product Number: IXTN62
Drive Voltage (Max Rds On, Min Rds On): 20V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXTN62N50L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN62N50L-ND
Single FETs, MOSFETs IXTN62N50L-ND
N-Channel 500V 62A (Tc) 800W (Tc) Chassis Mount SOT-227B

N-Channel 500V 62A (Tc) 800W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 62 Amps 500V

MOSFET 62 Amps 500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN62N50L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN62N50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN62N50L
MOSFET N-CH 500V 62A SOT227B

MOSFET N-CH 500V 62A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324608-IXTN62N50L IXTN62N50L-ND IXTN62N50L IXTN62N50L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details