Littelfuse, Inc. Single FETs, MOSFETs IXTN60N50L2

Description
N-Channel 500V 53A (Tc) 735W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 500V 53A (Tc) 735W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTN60N50L2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTN60N50L2-ND
Single FETs, MOSFETs 238-IXTN60N50L2-ND
N-Channel 500V 53A (Tc) 735W (Tc) Chassis Mount SOT-227B

N-Channel 500V 53A (Tc) 735W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324568-IXTN60N50L2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324568-IXTN60N50L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324568-IXTN60N50L2
Manufacturer: IXYS Win Source Part Number: 1324568-IXTN60N50L2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 53A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 735W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 610 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 24000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN60 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324568-IXTN60N50L2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 53A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 735W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 610 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 24000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTN60
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN60N50L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN60N50L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN60N50L2
MOSFET N-CH 500V 53A SOT227B

MOSFET N-CH 500V 53A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60 Amps 500V

MOSFET 60 Amps 500V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTN60N50L2-ND 1324568-IXTN60N50L2 IXTN60N50L2 IXTN60N50L2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2152450 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
8 suppliers