Manufacturer: IXYS
Win Source Part Number: 1323887-IXTN46N50L
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Rds On (Max) @ Id, Vgs: 160mOhm @ 500mA, 20V
Vgs(th) (Max) @ Id: 6V @ 250µA
Power Dissipation (Max): 700W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 260 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTN46
Drive Voltage (Max Rds On, Min Rds On): 20V
RoHS Status: ROHS3 Compliant
N-Channel 500V 46A (Tc) 700W (Tc) Chassis Mount SOT-227B
MOSFET N-CH 500V 46A SOT-227B
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1323887-IXTN46N50L | IXTN46N50L-ND | IXTN46N50L | IXTN46N50L |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel |