Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTN40P50P

Description
Manufacturer: IXYS Win Source Part Number: 1324359-IXTN40P50P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN40 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324359-IXTN40P50P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN40 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324359-IXTN40P50P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324359-IXTN40P50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324359-IXTN40P50P
Manufacturer: IXYS Win Source Part Number: 1324359-IXTN40P50P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN40 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324359-IXTN40P50P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 230mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 890W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTN40
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXTN40P50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN40P50P-ND
Single FETs, MOSFETs IXTN40P50P-ND
P-Channel 500V 40A (Tc) 890W (Tc) Chassis Mount SOT-227B

P-Channel 500V 40A (Tc) 890W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN40P50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN40P50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN40P50P
MOSFET P-CH 500V 40A SOT227B

MOSFET P-CH 500V 40A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -40.0 Amps -500V 0.230 Rds

MOSFET -40.0 Amps -500V 0.230 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324359-IXTN40P50P IXTN40P50P-ND IXTN40P50P IXTN40P50P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRF1404 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
8 suppliers