Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTN32P60P

Description
Manufacturer: IXYS Win Source Part Number: 1324123-IXTN32P60P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 350mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 196 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN32 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324123-IXTN32P60P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 350mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 196 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN32 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324123-IXTN32P60P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324123-IXTN32P60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324123-IXTN32P60P
Manufacturer: IXYS Win Source Part Number: 1324123-IXTN32P60P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 350mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 890W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 196 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN32 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324123-IXTN32P60P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Rds On (Max) @ Id, Vgs: 350mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 890W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 196 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTN32
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXTN32P60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN32P60P-ND
Single FETs, MOSFETs IXTN32P60P-ND
P-Channel 600V 32A (Tc) 890W (Tc) Chassis Mount SOT-227B

P-Channel 600V 32A (Tc) 890W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -32 Amps -600V 0.350 Rds

MOSFET -32 Amps -600V 0.350 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN32P60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN32P60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN32P60P
MOSFET P-CH 600V 32A SOT227B

MOSFET P-CH 600V 32A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324123-IXTN32P60P IXTN32P60P-ND IXTN32P60P IXTN32P60P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF7734M2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0049 ohms
Package Type WDSON5
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120035K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 429 watts
View Details
3 suppliers