N-Channel 75V 225A (Tc) 735W (Tc) Chassis Mount SOT-227B
Win Source Part Number: 1346840-IXTN240N075L
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear L2™
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Power Dissipation (Max): 735W (Tc)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTN240
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 225A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 120A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3mA
Gate Charge (Qg) (Max) @ Vgs: 546 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 19000 pF @ 25 V
MOSFET DISC MOSFET N-CH LINEAR L2 (MI
MOSFET N-CH 75V 225A SOT227B
MOSFET N-CH 75V 225A SOT227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTN240N075L2-ND | 1346840-IXTN240N075L2 | IXTN240N075L2 | IXTN240N075L2 | IXTN240N075L2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT-227-4, miniBLOC | SOT3 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | |
| PD | 735000 milliwatts | 735000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |