Littelfuse, Inc. Single FETs, MOSFETs IXTN22N100L

Description
N-Channel 1000V 22A (Tc) 700W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 1000V 22A (Tc) 700W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTN22N100L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN22N100L-ND
Single FETs, MOSFETs IXTN22N100L-ND
N-Channel 1000V 22A (Tc) 700W (Tc) Chassis Mount SOT-227B

N-Channel 1000V 22A (Tc) 700W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324615-IXTN22N100L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324615-IXTN22N100L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324615-IXTN22N100L
Manufacturer: IXYS Win Source Part Number: 1324615-IXTN22N100L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 11A, 20V Vgs(th) (Max) @ Id: 5.5V @ 250µA Power Dissipation (Max): 700W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 270 nC @ 15 V Input Capacitance (Ciss) (Max) @ Vds: 7050 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 611085 Base Product Number: IXTN22 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324615-IXTN22N100L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 11A, 20V
Vgs(th) (Max) @ Id: 5.5V @ 250µA
Power Dissipation (Max): 700W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 270 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 7050 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 611085
Base Product Number: IXTN22
Drive Voltage (Max Rds On, Min Rds On): 20V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN22N100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN22N100L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN22N100L
MOSFET N-CH 1000V 22A SOT227B

MOSFET N-CH 1000V 22A SOT227B

Supplier's Site
Single FETs, MOSFETs - IXTN22N100L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTN22N100L
Single FETs, MOSFETs IXTN22N100L
MOSFET N-CH 1000V 22A SOT227B

MOSFET N-CH 1000V 22A SOT227B

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 22 Amps 1000V

MOSFET 22 Amps 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTN22N100L-ND 1324615-IXTN22N100L IXTN22N100L IXTN22N100L IXTN22N100L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT-227-4, miniBLOC SOT3; SOT-227-4, miniBLOC SOT-227-4, miniBLOC SOT-227-4, miniBLOC
PD 700000 milliwatts 700000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details