P-Channel 100V 210A (Tc) 830W (Tc) Chassis Mount SOT-227B
MOSFET P-CH 100V 210A SOT227B
MOSFET P-CH 100V 210A SOT227B
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTN210P10T-ND | IXTN210P10T | IXTN210P10T |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 100 volts |