Manufacturer: IXYS
Win Source Part Number: 1324626-IXTN17N120L
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 900mOhm @ 8.5A, 20V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 540W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 8300 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTN17
Drive Voltage (Max Rds On, Min Rds On): 20V
RoHS Status: ROHS3 Compliant
N-Channel 1200V 15A (Tc) 540W (Tc) Chassis Mount SOT-227B
MOSFET N-CH 1200V 15A SOT-227B
MOSFET N-CH 1200V 15A SOT-227B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324626-IXTN17N120L | IXTN17N120L-ND | IXTN17N120L | IXTN17N120L | IXTN17N120L |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 540000 milliwatts | 540000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |