Zilog Single FETs, MOSFETs IXTN170P10P

Description
P-Channel 100V 170A (Tc) 890W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
P-Channel 100V 170A (Tc) 890W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTN170P10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN170P10P-ND
Single FETs, MOSFETs IXTN170P10P-ND
P-Channel 100V 170A (Tc) 890W (Tc) Chassis Mount SOT-227B

P-Channel 100V 170A (Tc) 890W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN170P10P - 922243-IXTN170P10P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN170P10P
922243-IXTN170P10P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN170P10P 922243-IXTN170P10P
Manufacturer: IXYS Win Source Part Number: 922243-IXTN170P10P Series: PolarP™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 100 V 170A (Tc) 890W (Tc) Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXTN170 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922243-IXTN170P10P
Series: PolarP™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 100 V 170A (Tc) 890W (Tc) Chassis Mount SOT-227B
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: IXTN170
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN170P10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN170P10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN170P10P
MOSFET P-CH 100V 170A SOT227B

MOSFET P-CH 100V 170A SOT227B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTN170P10P-ND 922243-IXTN170P10P IXTN170P10P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTN170P10P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRF2804WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers