Zilog Single FETs, MOSFETs IXTN110N20L2

Description
N-Channel 200V 100A (Tc) 735W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 200V 100A (Tc) 735W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTN110N20L2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN110N20L2-ND
Single FETs, MOSFETs IXTN110N20L2-ND
N-Channel 200V 100A (Tc) 735W (Tc) Chassis Mount SOT-227B

N-Channel 200V 100A (Tc) 735W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324570-IXTN110N20L2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324570-IXTN110N20L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324570-IXTN110N20L2
Manufacturer: IXYS Win Source Part Number: 1324570-IXTN110N20L2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3mA Power Dissipation (Max): 735W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 500 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN110 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324570-IXTN110N20L2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3mA
Power Dissipation (Max): 735W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 500 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTN110
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100Amps 200V

MOSFET 100Amps 200V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN110N20L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN110N20L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN110N20L2
MOSFET N-CH 200V 100A SOT227B

MOSFET N-CH 200V 100A SOT227B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTN110N20L2-ND 1324570-IXTN110N20L2 IXTN110N20L2 IXTN110N20L2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products