Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
IXYS CORPORATION
IXTM40N30 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
IXYS Corporation
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTM40N30
Description
MOSFET N-CH 300V 40A TO204AE
Description
MOSFET N-CH 300V 40A TO204AE
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTM40N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTM40N30
MOSFET N-CH 300V 40A TO204AE
MOSFET N-CH 300V 40A TO204AE
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Transistors
Product Number
IXTM40N30
Product Name
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type
TO-204AE
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
600V TO252 IGBT Transistor
AIHD06N60RATMA1
Specs
T
J
-40 to 175 C (-40 to 347 F)
Package Type
Tape & Reel (TR)
Packing Method
Tape & Reel (TR)
View Details
4
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1540E
2SA1540E
Specs
Package Type
SOT3
View Details
Micross Components, Inc.
Mosfet N-Channel 100V
IRFC110B
View Details
Qorvo
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor
QPD3800
Specs
Transistor Technology / Material
GaN
Package Type
NI-400
Power Gain
21 dB
View Details