Mosfet Array 2 N-Channel (Dual) 100V 100A 150W Through Hole ISOPLUSi5-Pak™
Manufacturer: IXYS
Win Source Part Number: 777656-IXTL2X180N10T
Series: Trench
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: ISOPLUSi5-Pak
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 100A
Power - Max: 150W
Family Name: IXTL2X180N10T
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOPLUSi5-Pak
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 151nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V
Rds On (Maximum) @ Id, Vgs: 7.4 mOhm @ 50A, 10V
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
MOSFET 2N-CH 100V 100A I5-PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXTL2X180N10T-ND | 777656-IXTL2X180N10T | IXTL2X180N10T |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTL2X180N10T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | ISOPLUSi5-PAK™ | SOT3 |