Zilog Single FETs, MOSFETs IXTL2N470

Description
N-Channel 4700V 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™
Request a Quote Datasheet
Description
N-Channel 4700V 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTL2N470-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTL2N470-ND
Single FETs, MOSFETs IXTL2N470-ND
N-Channel 4700V 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™

N-Channel 4700V 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™

Buy Now Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: IXYS Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 4700 V Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Mounting Type: Through Hole Supplier Device Package: ISOPLUSi5-Pak™

Manufacturer: IXYS
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 4700 V
Current - Continuous Drain (Id) @ 25°C: 2A (Tc)
Mounting Type: Through Hole
Supplier Device Package: ISOPLUSi5-Pak™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMOSFET NCH STD-VERYHIVOLT

MOSFET DISCMOSFET NCH STD-VERYHIVOLT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTL2N470 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTL2N470
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTL2N470
MOSFET N-CH 4700V 2A I5PAK

MOSFET N-CH 4700V 2A I5PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTL2N470-ND IXTL2N470 IXTL2N470
Product Name Single FETs, MOSFETs Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers