N-Channel 250V 82A (Tc) 500W (Tc) Through Hole TO-264 (IXTK)
Manufacturer: IXYS
Win Source Part Number: 777655-IXTK82N25P
Series: PolarHT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 82A (Tc)
Family Name: IXTK82N25P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 (IXTK)
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 142nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 35 mOhm @ 41A, 10V
Alternative Parts (Cross-Reference): IRFP4229PBF; STW52NK25Z; H5N2503P-E; RJK2511DPK-00#T0;
Introduction Date: July 16, 2014
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
MOSFET N-CH 250V 82A TO264
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXTK82N25P-ND | 777655-IXTK82N25P | IXTK82N25P | IXTK82N25P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK82N25P | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |