Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK80N25 IXTK80N25

Description
Manufacturer: IXYS Win Source Part Number: 1191269-IXTK80N25 Series: MegaMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: IXTK80N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264 (IXTK) Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6000pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 540W (Tc) Rds On (Maximum) @ Id, Vgs: 33 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFP4332-203PBF; IRFP4332; IRFP4332PBF; Introduction Date: March 31, 2003 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191269-IXTK80N25 Series: MegaMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: IXTK80N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264 (IXTK) Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6000pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 540W (Tc) Rds On (Maximum) @ Id, Vgs: 33 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFP4332-203PBF; IRFP4332; IRFP4332PBF; Introduction Date: March 31, 2003 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK80N25 - 1191269-IXTK80N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK80N25
1191269-IXTK80N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK80N25 1191269-IXTK80N25
Manufacturer: IXYS Win Source Part Number: 1191269-IXTK80N25 Series: MegaMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: IXTK80N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264 (IXTK) Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6000pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 540W (Tc) Rds On (Maximum) @ Id, Vgs: 33 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFP4332-203PBF; IRFP4332; IRFP4332PBF; Introduction Date: March 31, 2003 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191269-IXTK80N25
Series: MegaMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Family Name: IXTK80N25
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264 (IXTK)
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 540W (Tc)
Rds On (Maximum) @ Id, Vgs: 33 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): IRFP4332-203PBF; IRFP4332; IRFP4332PBF;
Introduction Date: March 31, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK80N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK80N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK80N25
MOSFET N-CH 250V 80A TO264

MOSFET N-CH 250V 80A TO264

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1191269-IXTK80N25 IXTK80N25
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK80N25 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details