Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK62N25 IXTK62N25

Description
Manufacturer: IXYS Win Source Part Number: 1191268-IXTK62N25 Series: MegaMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Family Name: IXTK62N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264 (IXTK) Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5400pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 390W (Tc) Rds On (Maximum) @ Id, Vgs: 35 mOhm @ 31A, 10V Alternative Parts (Cross-Reference): H5N2305PF-E; STW52NK25Z; FKP250A; Introduction Date: April 24, 2002 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191268-IXTK62N25 Series: MegaMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Family Name: IXTK62N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264 (IXTK) Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5400pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 390W (Tc) Rds On (Maximum) @ Id, Vgs: 35 mOhm @ 31A, 10V Alternative Parts (Cross-Reference): H5N2305PF-E; STW52NK25Z; FKP250A; Introduction Date: April 24, 2002 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK62N25 - 1191268-IXTK62N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK62N25
1191268-IXTK62N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK62N25 1191268-IXTK62N25
Manufacturer: IXYS Win Source Part Number: 1191268-IXTK62N25 Series: MegaMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 62A (Tc) Family Name: IXTK62N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264 (IXTK) Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5400pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 390W (Tc) Rds On (Maximum) @ Id, Vgs: 35 mOhm @ 31A, 10V Alternative Parts (Cross-Reference): H5N2305PF-E; STW52NK25Z; FKP250A; Introduction Date: April 24, 2002 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191268-IXTK62N25
Series: MegaMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 62A (Tc)
Family Name: IXTK62N25
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264 (IXTK)
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5400pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 390W (Tc)
Rds On (Maximum) @ Id, Vgs: 35 mOhm @ 31A, 10V
Alternative Parts (Cross-Reference): H5N2305PF-E; STW52NK25Z; FKP250A;
Introduction Date: April 24, 2002
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 62A MOSFET Transistor
278-IXTK62N25
250V 62A MOSFET Transistor 278-IXTK62N25
MOSFET N-CH 250V 62A TO264 Product overview: IXTK62N25 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK62N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 62A TO264 Product overview: IXTK62N25 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK62N25 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK62N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK62N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK62N25
MOSFET N-CH 250V 62A TO264

MOSFET N-CH 250V 62A TO264

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1191268-IXTK62N25 278-IXTK62N25 IXTK62N25
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK62N25 250V 62A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 390000 milliwatts 390000 milliwatts
Unlock Full Specs
to access all available technical data