Win Source Part Number: 1346791-IXTK46N50L
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear
Package: Bulk
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Power Dissipation (Max): 700W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXTK)
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTK46
Drive Voltage (Max Rds On, Min Rds On): 20V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Rds On (Max) @ Id, Vgs: 160mOhm @ 500mA, 20V
Vgs(th) (Max) @ Id: 6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 260 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V
N-Channel 500V 46A (Tc) 700W (Tc) Through Hole TO-264 (IXTK)
MOSFET N-CH 500V 46A TO264
MOSFET N-CH 500V 46A TO264
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1346791-IXTK46N50L | IXTK46N50L-ND | IXTK46N50L | IXTK46N50L | IXTK46N50L |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 700000 milliwatts | 700000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-264-3, TO-264AA |