Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTK40P50P

Description
Win Source Part Number: 1340741-IXTK40P50P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 890W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXTK) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTK40 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1340741-IXTK40P50P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 890W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXTK) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTK40 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340741-IXTK40P50P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1340741-IXTK40P50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1340741-IXTK40P50P
Win Source Part Number: 1340741-IXTK40P50P Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: PolarP™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 500 V Power Dissipation (Max): 890W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXTK) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTK40 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 230mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V

Win Source Part Number: 1340741-IXTK40P50P
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: PolarP™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 500 V
Power Dissipation (Max): 890W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXTK)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTK40
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 230mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 205 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11500 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - IXTK40P50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTK40P50P-ND
Single FETs, MOSFETs IXTK40P50P-ND
P-Channel 500V 40A (Tc) 890W (Tc) Through Hole TO-264 (IXTK)

P-Channel 500V 40A (Tc) 890W (Tc) Through Hole TO-264 (IXTK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK40P50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK40P50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK40P50P
MOSFET P-CH 500V 40A TO264

MOSFET P-CH 500V 40A TO264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -40.0 Amps -500V 0.230 Rds

MOSFET -40.0 Amps -500V 0.230 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1340741-IXTK40P50P IXTK40P50P-ND IXTK40P50P IXTK40P50P
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers