Zilog Single FETs, MOSFETs IXTK400N15X4

Description
N-Channel 150V 400A (Tc) 1500W (Tc) Through Hole TO-264
Request a Quote Datasheet
Description
N-Channel 150V 400A (Tc) 1500W (Tc) Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTK400N15X4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTK400N15X4-ND
Single FETs, MOSFETs 238-IXTK400N15X4-ND
N-Channel 150V 400A (Tc) 1500W (Tc) Through Hole TO-264

N-Channel 150V 400A (Tc) 1500W (Tc) Through Hole TO-264

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346654-IXTK400N15X4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346654-IXTK400N15X4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346654-IXTK400N15X4
Win Source Part Number: 1346654-IXTK400N15X4 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Ultra X4 Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 1500W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTK400 Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 400A (Tc) Rds On (Max) @ Id, Vgs: 3.1mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 430 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 14500 pF @ 25 V

Win Source Part Number: 1346654-IXTK400N15X4
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Ultra X4
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Power Dissipation (Max): 1500W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTK400
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 400A (Tc)
Rds On (Max) @ Id, Vgs: 3.1mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 430 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 14500 pF @ 25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK400N15X4 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK400N15X4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK400N15X4
MOSFET N-CH 150V 400A TO264

MOSFET N-CH 150V 400A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTK400N15X4-ND 1346654-IXTK400N15X4 IXTK400N15X4 IXTK400N15X4
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 2N7002DWH6327XTSA1TR-ND - DigiKey
Specs
Package Type 6-VSSOP, SC-88, SOT-363
View Details
8 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details