Manufacturer: IXYS
Win Source Part Number: 1191267-IXTK33N50
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Family Name: IXTK33N50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-264 (IXTK)
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 250nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 416W (Tc)
Rds On (Maximum) @ Id, Vgs: 170 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW20NM50FD; STW19NM50N; STW20NK50Z;
Introduction Date: October 15, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 33A TO264 Product overview: IXTK33N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTK33N50 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 33A TO264
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191267-IXTK33N50 | 278-IXTK33N50 | IXTK33N50 | IXTK33N50 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK33N50 | 500V 33A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 416000 milliwatts | 416 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | Tube | TO-264-3, TO-264AA |