N-Channel 1000V 22A (Tc) 700W (Tc) Through Hole TO-264 (IXTK)
Manufacturer: IXYS
Win Source Part Number: 1191266-IXTK22N100L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Family Name: IXTK22N100L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 20V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264 (IXTK)
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 270nC @ 15V
Input Capacitance (Ciss) (Maximum) @ Vds: 7050pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 700W (Tc)
Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 11A, 20V
Alternative Parts (Cross-Reference): STWA20N95DK5; STW20N95K5; STW22N95K5;
Introduction Date: April 06, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET N-CH 1000V 22A TO264
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTK22N100L-ND | 1191266-IXTK22N100L | IXTK22N100L | IXTK22N100L |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK22N100L | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |