Zilog Single FETs, MOSFETs IXTK20N150

Description
N-Channel 1500V 20A (Tc) 1250W (Tc) Through Hole TO-264 (IXTK)
Request a Quote Datasheet
Description
N-Channel 1500V 20A (Tc) 1250W (Tc) Through Hole TO-264 (IXTK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTK20N150-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTK20N150-ND
Single FETs, MOSFETs IXTK20N150-ND
N-Channel 1500V 20A (Tc) 1250W (Tc) Through Hole TO-264 (IXTK)

N-Channel 1500V 20A (Tc) 1250W (Tc) Through Hole TO-264 (IXTK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK20N150 - 876134-IXTK20N150 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK20N150
876134-IXTK20N150
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK20N150 876134-IXTK20N150
Manufacturer: IXYS Win Source Part Number: 876134-IXTK20N150 Features: 1500 V Package: Tube Family Name: IXTK20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876134-IXTK20N150
Features: 1500 V
Package: Tube
Family Name: IXTK20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 1200V High Voltage Power MOSFET

MOSFET 1200V High Voltage Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK20N150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK20N150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK20N150
MOSFET N-CH 1500V 20A TO264

MOSFET N-CH 1500V 20A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTK20N150-ND 876134-IXTK20N150 IXTK20N150 IXTK20N150
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK20N150 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data