Littelfuse, Inc. Single FETs, MOSFETs IXTK200N10P

Description
N-Channel 100V 200A (Tc) 800W (Tc) Through Hole TO-264 (IXTK)
Request a Quote Datasheet
Description
N-Channel 100V 200A (Tc) 800W (Tc) Through Hole TO-264 (IXTK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTK200N10P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTK200N10P-ND
Single FETs, MOSFETs 238-IXTK200N10P-ND
N-Channel 100V 200A (Tc) 800W (Tc) Through Hole TO-264 (IXTK)

N-Channel 100V 200A (Tc) 800W (Tc) Through Hole TO-264 (IXTK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1066205-IXTK200N10P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1066205-IXTK200N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1066205-IXTK200N10P
Win Source Part Number: 1066205-IXTK200N10P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Polar Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 5V @ 500µA Power Dissipation (Max): 800W (Tc) Mounting Type: Through Hole Package / Case: TO-264-3, TO-264AA Supplier Device Package: TO-264 (IXTK) Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDL100N50F; FQL40N50; FQL40N50F; FQL50N40; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTK200 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1066205-IXTK200N10P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Polar
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 5V @ 500µA
Power Dissipation (Max): 800W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXTK)
Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDL100N50F; FQL40N50; FQL40N50F; FQL50N40;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTK200
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK200N10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK200N10P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK200N10P
MOSFET N-CH 100V 200A TO264

MOSFET N-CH 100V 200A TO264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200 Amps 100V 0.0075 Rds

MOSFET 200 Amps 100V 0.0075 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTK200N10P-ND 1066205-IXTK200N10P IXTK200N10P IXTK200N10P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data