Win Source Part Number: 1219937-IXTK180N15P
Category: Discrete Semiconductor Products>Transistors
Series: Polar
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 10mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 5V @ 500µA
Power Dissipation (Max): 800W (Tc)
Mounting Type: Through Hole
Package / Case: TO-264-3, TO-264AA
Supplier Device Package: TO-264 (IXTK)
Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTK180
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 150V 180A (Tc) 800W (Tc) Through Hole TO-264 (IXTK)
MOSFET 180 Amps 150V 0.01 Ohm Rds
MOSFET N-CH 150V 180A TO264
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1219937-IXTK180N15P | 238-IXTK180N15P-ND | IXTK180N15P | IXTK180N15P |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |